Crouzet Microswitch, Classic, Pbx-8324 Series, 83242 Ip40 W5 Lg Pt Rohs Compliant Crouzet 83242024

Description
Microswitch, Classic, PBX-8324 Series, 83242 IP40 W5 LG PT RoHS Compliant: Yes
Datasheet
Description
Microswitch, Classic, PBX-8324 Series, 83242 IP40 W5 LG PT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Classic, Pbx-8324 Series, 83242 Ip40 W5 Lg Pt Rohs Compliant Crouzet - 61T6933 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Classic, Pbx-8324 Series, 83242 Ip40 W5 Lg Pt Rohs Compliant Crouzet
61T6933
Microswitch, Classic, Pbx-8324 Series, 83242 Ip40 W5 Lg Pt Rohs Compliant Crouzet 61T6933
Microswitch, Classic, PBX-8324 Series, 83242 IP40 W5 LG PT RoHS Compliant: Yes

Microswitch, Classic, PBX-8324 Series, 83242 IP40 W5 LG PT RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83242024
Basic / Snap Action Switches 83242024
Basic / Snap Action Switches PBX 6N IP40 SCREW + LVR + MTG PLATE

Basic / Snap Action Switches PBX 6N IP40 SCREW + LVR + MTG PLATE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 61T6933 83242024
Product Name Microswitch, Classic, Pbx-8324 Series, 83242 Ip40 W5 Lg Pt Rohs Compliant Crouzet Basic / Snap Action Switches
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action, Limit Switches - 450-3302-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 5 to 158 F (-15 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details