Crouzet Basic / Snap Action Switches 83240034

Description
Basic / Snap Action Switches PBX 4N IP40 SCREW + COVER+LVR+MTG PLATE
Datasheet
Description
Basic / Snap Action Switches PBX 4N IP40 SCREW + COVER+LVR+MTG PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83240034
Basic / Snap Action Switches 83240034
Basic / Snap Action Switches PBX 4N IP40 SCREW + COVER+LVR+MTG PLATE

Basic / Snap Action Switches PBX 4N IP40 SCREW + COVER+LVR+MTG PLATE

Buy Now Datasheet
Microswitch; Microswitch Type Crouzet - 61T6903 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch; Microswitch Type Crouzet
61T6903
Microswitch; Microswitch Type Crouzet 61T6903
MICROSWITCH; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes

MICROSWITCH; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:250VDC; Product Range:-; Contact Voltage AC Nom:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 83240034 61T6903
Product Name Basic / Snap Action Switches Microswitch; Microswitch Type Crouzet
Actuator Style Roller Lever
Standards and Certifications RoHS RoHS
Maximum Current 10 amps 6 amps
AC Voltage Rating 250 volts 250 volts
Actuating Force 16.19 oz (4.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - 450-SAJ101XPP0N74SDTPTQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers