Basic / Snap Action Switches SLDSW 6A 0.5M SIMRLR 79253329
MICROSWITCH,SIMULATE
SWITCH, SEALED SUBMINIATURE, DUMMY ROLLER 0.77"LONG, SPDT, 6 AMP
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 831860CFD0.FL | 28C5776 | 70159387 |
| Product Name | Basic / Snap Action Switches | Microswitch,simulated Roller Lever, Spdt,6A,250V; Microswitch Type Crouzet | SWITCH, SEALED SUBMINIATURE, DUMMY ROLLER 0.77"LONG, SPDT, 6 AMP |
| Actuator Style | Simulated Roller Lever | Lever Style; Roller Style | Lever Style; Roller Style |
| Operating Temp | -40 to 257 F (-40 to 125 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 6 amps | 6 amps | 6 amps |
| AC Voltage Rating | 250 volts | 250 volts |