Crouzet Switch, Sealed SubMiniature, Roller Actuator 0.79"LONG, SPDT, 6 AMPS 831860CFD0.EL

Description
250 VAC, SPDT Switches Type, 2.5 N Operating Force, Sealed Subminiature Switches Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard. IP67 Rating UL, cUL Recognized, NF Available in Low, Medium, Standard and High Current Versions Form C (SPDT), Form B (NC) and Form A (NO) Available Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable Wide Variety of Standard and Custom Actuators Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances
Datasheet
Description
250 VAC, SPDT Switches Type, 2.5 N Operating Force, Sealed Subminiature Switches Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard. IP67 Rating UL, cUL Recognized, NF Available in Low, Medium, Standard and High Current Versions Form C (SPDT), Form B (NC) and Form A (NO) Available Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable Wide Variety of Standard and Custom Actuators Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Sealed SubMiniature, Roller Actuator 0.79
Fort Worth, TX, USA
Switch, Sealed SubMiniature, Roller Actuator 0.79"LONG, SPDT, 6 AMPS
70159388
Switch, Sealed SubMiniature, Roller Actuator 0.79"LONG, SPDT, 6 AMPS 70159388
250 VAC, SPDT Switches Type, 2.5 N Operating Force, Sealed Subminiature Switches Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard. IP67 Rating UL, cUL Recognized, NF Available in Low, Medium, Standard and High Current Versions Form C (SPDT), Form B (NC) and Form A (NO) Available Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable Wide Variety of Standard and Custom Actuators Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances

250 VAC, SPDT Switches Type, 2.5 N Operating Force, Sealed Subminiature Switches
Actuators listed are factory mounted in left position (closest to plunger). Lead version has 0.5 meter length as standard.

  • IP67 Rating
  • UL, cUL Recognized, NF
  • Available in Low, Medium, Standard and High Current Versions
  • Form C (SPDT), Form B (NC) and Form A (NO) Available
  • Terminals: 0.110 Quick Connects, Solder, PCB, Lead or Cable
  • Wide Variety of Standard and Custom Actuators
  • Actuator Mounting: 2-Factory or User (Left or Right) Positions, Providing Various Forces and Tolerances
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831860CFD0.EL
Basic / Snap Action Switches 831860CFD0.EL
Basic / Snap Action Switches SLDSW 6A 0.5M RLR 79218454

Basic / Snap Action Switches SLDSW 6A 0.5M RLR 79218454

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 70159388 831860CFD0.EL
Product Name Switch, Sealed SubMiniature, Roller Actuator 0.79"LONG, SPDT, 6 AMPS Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Common Size Subminiature
Base Material Thermoplastic / Plastic
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2435262-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 2496828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details