Basic / Snap Action Switches SLDSW 6A 0.5M PLAIN 79253326
MICROSWITCH, FLAT LEVER, SPDT, 6A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:24VDC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 831860CFD0.BL | 28C5773 |
| Product Name | Basic / Snap Action Switches | Microswitch, Flat Lever, Spdt, 6A, 250V; Microswitch Type Crouzet |
| Actuator Style | Lever | Lever Style |
| Operating Temp | -40 to 257 F (-40 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 6 amps | 6 amps |
| AC Voltage Rating | 250 volts |