Crouzet Basic / Snap Action Switches 831860CFD0.0

Description
Basic / Snap Action Switches SLDSW 6A 0.5M WIRE Right Exit
Datasheet
Description
Basic / Snap Action Switches SLDSW 6A 0.5M WIRE Right Exit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831860CFD0.0
Basic / Snap Action Switches 831860CFD0.0
Basic / Snap Action Switches SLDSW 6A 0.5M WIRE Right Exit

Basic / Snap Action Switches SLDSW 6A 0.5M WIRE Right Exit

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet - 28C5777 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
28C5777
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet 28C5777
MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831860CFD0.0 28C5777
Product Name Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Pushbutton Style; Plunger
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 6 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details
Snap Action, Limit Switches - 450-3350-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
View Details