Crouzet Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet 831860C2.EL

Description
MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet - 28C5786 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet
28C5786
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet 28C5786
MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831860C2.EL
Basic / Snap Action Switches 831860C2.EL
Basic / Snap Action Switches SLDSW 6A SLDR RLR 79218454

Basic / Snap Action Switches SLDSW 6A SLDR RLR 79218454

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 28C5786 831860C2.EL
Product Name Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Roller Style Roller Lever
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351458-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2334116 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Hinge Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details