Crouzet Basic / Snap Action Switches 831860C2.0

Description
Basic / Snap Action Switches SLDSW 6A SLDR NONE
Datasheet
Description
Basic / Snap Action Switches SLDSW 6A SLDR NONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831860C2.0
Basic / Snap Action Switches 831860C2.0
Basic / Snap Action Switches SLDSW 6A SLDR NONE

Basic / Snap Action Switches SLDSW 6A SLDR NONE

Buy Now Datasheet
Switch, Snap Action, Subminiature - 70159151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Snap Action, Subminiature
70159151
Switch, Snap Action, Subminiature 70159151
Switch, Snap Action, Subminiature

Switch, Snap Action, Subminiature

Supplier's Site
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet - 28C5787 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
28C5787
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet 28C5787
MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 831860C2.0 70159151 28C5787
Product Name Basic / Snap Action Switches Switch, Snap Action, Subminiature Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Pushbutton Style; Plunger
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 6 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1145843 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2326173 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details