Crouzet Basic / Snap Action Switches 831810CFD0.EL

Description
Basic / Snap Action Switches SLDSW 0.1A 0.5M RLR 79218454
Datasheet
Description
Basic / Snap Action Switches SLDSW 0.1A 0.5M RLR 79218454
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831810CFD0.EL
Basic / Snap Action Switches 831810CFD0.EL
Basic / Snap Action Switches SLDSW 0.1A 0.5M RLR 79218454

Basic / Snap Action Switches SLDSW 0.1A 0.5M RLR 79218454

Buy Now Datasheet
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet - 28C5731 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet
28C5731
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet 28C5731
MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831810CFD0.EL 28C5731
Product Name Basic / Snap Action Switches Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Roller Lever Roller Style
Actuating Force 8.99 oz (2.5 N)
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2EW Sealed Ultra Subminiature Basic Switch - D2EW-SC02M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details