Crouzet Basic / Snap Action Switches 831810C2.EL

Description
Basic / Snap Action Switches SLDSW 0.1A SLDR 79218454
Datasheet
Description
Basic / Snap Action Switches SLDSW 0.1A SLDR 79218454
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831810C2.EL
Basic / Snap Action Switches 831810C2.EL
Basic / Snap Action Switches SLDSW 0.1A SLDR 79218454

Basic / Snap Action Switches SLDSW 0.1A SLDR 79218454

Buy Now Datasheet
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet - 61T6888 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet
61T6888
Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet 61T6888
MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831810C2.EL 61T6888
Product Name Basic / Snap Action Switches Microswitch, Roller, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Roller Lever Roller Style
Standards and Certifications RoHS RoHS
Actuating Force 8.99 oz (2.5 N)
Terminal Type Quick Connect / Blade Solder; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435260-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details