Crouzet Basic / Snap Action Switches 831810C2.0

Description
Basic / Snap Action Switches SLDSW 0.1A SLDR NONE
Datasheet
Description
Basic / Snap Action Switches SLDSW 0.1A SLDR NONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831810C2.0
Basic / Snap Action Switches 831810C2.0
Basic / Snap Action Switches SLDSW 0.1A SLDR NONE

Basic / Snap Action Switches SLDSW 0.1A SLDR NONE

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet - 28C5745 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
28C5745
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet 28C5745
MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831810C2.0 28C5745
Product Name Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Pushbutton Style; Plunger
Actuating Force 8.99 oz (2.5 N)
Terminal Type Quick Connect / Blade Solder; Solder
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G081M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details