Crouzet Snap Action, Limit Switches 83181002

Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 6A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83181002-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83181002-ND
Snap Action, Limit Switches 966-83181002-ND
SWITCH SNAP ACTION SPDT 6A 250V

SWITCH SNAP ACTION SPDT 6A 250V

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet - 28C5743 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
28C5743
Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet 28C5743
MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT,6A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 966-83181002-ND 28C5743
Product Name Snap Action, Limit Switches Microswitch, Pin Plunger, Spdt,6A,250V; Microswitch Type Crouzet
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2017885 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details