Basic / Snap Action Switches SLDSW 10A SLDR NONE
MICROSWITCH, PIN PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 831800C2.0 | 28C5717 |
| Product Name | Basic / Snap Action Switches | Microswitch, Pin Plunger, Spdt,10A,250V; Microswitch Type Crouzet |
| Actuator Style | Pushbutton Style; Plunger | |
| Actuating Force | 12.23 oz (3.4 N) | |
| Terminal Type | Quick Connect / Blade | Solder; Solder |
| Common Size | Subminiature |