Crouzet Micro Switches 83170908

Description
Crouzet 83170908 Micro Switch
Request a Quote Datasheet
Description
Crouzet 83170908 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 1616656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1616656
Micro Switches 1616656
Crouzet 83170908 Micro Switch

Crouzet 83170908 Micro Switch

Supplier's Site
Snap Action, Limit Switches - 966-83170908-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170908-ND
Snap Action, Limit Switches 966-83170908-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Snap Action Switches Snap Action Switches
Product Number 1616656 966-83170908-ND
Product Name Micro Switches Snap Action, Limit Switches
Actuator Style Pushbutton Style; Push button Round (Pin Plunger)
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type PCB Terminal Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details