Crouzet Snap Action, Limit Switches 83170902

Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83170902-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170902-ND
Snap Action, Limit Switches 966-83170902-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet
Micro Switches - 3074010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3074010
Micro Switches 3074010
Crouzet 83170902 Micro Switch

Crouzet 83170902 Micro Switch

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number 966-83170902-ND 3074010
Product Name Snap Action, Limit Switches Micro Switches
Actuator Style Round (Pin Plunger) Plunger
Standards and Certifications RoHS RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326127 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details