Crouzet Snap Action, Limit Switches 831708C1.EL

Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831708C1.EL-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831708C1.EL-ND
Snap Action, Limit Switches 831708C1.EL-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831708C1.EL
Basic / Snap Action Switches 831708C1.EL
Basic / Snap Action Switches SNSW 0.1A .110 RLR 79218454

Basic / Snap Action Switches SNSW 0.1A .110 RLR 79218454

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831708C1.EL-ND 831708C1.EL
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details