Crouzet Snap Action, Limit Switches 83170450

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83170450-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170450-ND
Snap Action, Limit Switches 966-83170450-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83170450-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers