Crouzet Micro Switches 83170408

Description
Crouzet 83170408 Micro Switch
Request a Quote Datasheet
Description
Crouzet 83170408 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 3074004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3074004
Micro Switches 3074004
Crouzet 83170408 Micro Switch

Crouzet 83170408 Micro Switch

Supplier's Site
Snap Action, Limit Switches - 966-83170408-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170408-ND
Snap Action, Limit Switches 966-83170408-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet - 28C5660 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet
28C5660
Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet 28C5660
MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, TOP PLUNGER, SPDT,5A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 3074004 966-83170408-ND 28C5660
Product Name Micro Switches Snap Action, Limit Switches Microswitch, Top Plunger, Spdt,5A,250V; Microswitch Type Crouzet
Actuator Style Plunger Round (Pin Plunger)
Standards and Certifications RoHS RoHS RoHS
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Solder; Solder Straight PC Pins Solder; Solder
Operating Temp -4 to 266 F (-20 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details