Crouzet Switch; Snap Action; 10 A; 250 V; SPDT;5.3 Oz. (Max.); 0.78 in. - 0.008 in. 831700C2.AL

Description
83170 Series, 250 V Voltage Supply, Subminiature Switches Crouzet Miniature Snap Action Switches are available in a variety of forces, amps and terminal configurations. Due to their compact size and light weight, they are ideally suited for applications with limited space. UL, cUL Recognized, CE Compliant, NF Available in Standard and High Force Versions 0.1 to 10.1 Amp Versions Standard Pin or Mushroom Button (MB) Plunger Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type Contacts: Nickel Silver of Gold-Plated Nickel Silver (0.1 Amp-Low Current Version) Wide Operating Temperature Range (–4 to 266°F) Terminals: 0.110" Quick Connect, Solder and PCB (6 Versions)&tab; Wide Variety of Standard and Custom Actuators&tab; Actuator Mounting: 2-Factory or User (Left to Right); Providing Various Forces and Tolerances; Right Position Increases Actuation Force, Decreases; Movement Differential, Lowers Trip Point
Datasheet
Description
83170 Series, 250 V Voltage Supply, Subminiature Switches Crouzet Miniature Snap Action Switches are available in a variety of forces, amps and terminal configurations. Due to their compact size and light weight, they are ideally suited for applications with limited space. UL, cUL Recognized, CE Compliant, NF Available in Standard and High Force Versions 0.1 to 10.1 Amp Versions Standard Pin or Mushroom Button (MB) Plunger Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type Contacts: Nickel Silver of Gold-Plated Nickel Silver (0.1 Amp-Low Current Version) Wide Operating Temperature Range (–4 to 266°F) Terminals: 0.110" Quick Connect, Solder and PCB (6 Versions)&tab; Wide Variety of Standard and Custom Actuators&tab; Actuator Mounting: 2-Factory or User (Left to Right); Providing Various Forces and Tolerances; Right Position Increases Actuation Force, Decreases; Movement Differential, Lowers Trip Point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Snap Action; 10 A; 250 V; SPDT;5.3 Oz. (Max.); 0.78 in. - 0.008 in. - 70158852 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Snap Action; 10 A; 250 V; SPDT;5.3 Oz. (Max.); 0.78 in. - 0.008 in.
70158852
Switch; Snap Action; 10 A; 250 V; SPDT;5.3 Oz. (Max.); 0.78 in. - 0.008 in. 70158852
83170 Series, 250 V Voltage Supply, Subminiature Switches Crouzet Miniature Snap Action Switches are available in a variety of forces, amps and terminal configurations. Due to their compact size and light weight, they are ideally suited for applications with limited space. UL, cUL Recognized, CE Compliant, NF Available in Standard and High Force Versions 0.1 to 10.1 Amp Versions Standard Pin or Mushroom Button (MB) Plunger Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type Contacts: Nickel Silver of Gold-Plated Nickel Silver (0.1 Amp-Low Current Version) Wide Operating Temperature Range (–4 to 266°F) Terminals: 0.110" Quick Connect, Solder and PCB (6 Versions)&tab; Wide Variety of Standard and Custom Actuators&tab; Actuator Mounting: 2-Factory or User (Left to Right); Providing Various Forces and Tolerances; Right Position Increases Actuation Force, Decreases; Movement Differential, Lowers Trip Point

83170 Series, 250 V Voltage Supply, Subminiature Switches
Crouzet Miniature Snap Action Switches are available in a variety of forces, amps and terminal configurations.
Due to their compact size and light weight, they are ideally suited for applications with limited space.

  • UL, cUL Recognized, CE Compliant, NF
  • Available in Standard and High Force Versions
  • 0.1 to 10.1 Amp Versions Standard
  • Pin or Mushroom Button (MB) Plunger Available
  • Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type
  • Contacts: Nickel Silver of Gold-Plated Nickel Silver (0.1 Amp-Low Current Version)
  • Wide Operating Temperature Range (–4 to 266°F)
  • Terminals: 0.110" Quick Connect, Solder and PCB (6 Versions)&tab;
  • Wide Variety of Standard and Custom Actuators&tab;
  • Actuator Mounting: 2-Factory or User (Left to Right); Providing Various Forces and Tolerances; Right Position Increases Actuation Force, Decreases; Movement Differential, Lowers Trip Point
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831700C2.AL
Basic / Snap Action Switches 831700C2.AL
Basic / Snap Action Switches SNSW 8A SLDR PLAIN 79253327

Basic / Snap Action Switches SNSW 8A SLDR PLAIN 79253327

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 70158852 831700C2.AL
Product Name Switch; Snap Action; 10 A; 250 V; SPDT;5.3 Oz. (Max.); 0.78 in. - 0.008 in. Basic / Snap Action Switches
Actuator Style Flat
Common Size Subminiature
Base Material Thermoplastic / Plastic
Standards and Certifications UL List
Operating Temp -4 to 266 F (-20 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL063M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
Snap Action, Limit Switches - 450-3352-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details