Crouzet Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet 831700C2.0

Description
MICROSWITCH, TOP PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, TOP PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet - 28C5621 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet
28C5621
Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet 28C5621
MICROSWITCH, TOP PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, TOP PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831700C2.0
Basic / Snap Action Switches 831700C2.0
Basic / Snap Action Switches SNSW 8A SLDR NONE

Basic / Snap Action Switches SNSW 8A SLDR NONE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 28C5621 831700C2.0
Product Name Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet Basic / Snap Action Switches
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps 10 amps
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - Z13000-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Snap Action Switches - 2435261-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details