Crouzet Basic / Snap Action Switches 831700C1.0

Description
Basic / Snap Action Switches SNSW 8A .110 NONE
Datasheet
Description
Basic / Snap Action Switches SNSW 8A .110 NONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831700C1.0
Basic / Snap Action Switches 831700C1.0
Basic / Snap Action Switches SNSW 8A .110 NONE

Basic / Snap Action Switches SNSW 8A .110 NONE

Buy Now Datasheet
Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet - 28C5617 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet
28C5617
Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet 28C5617
MICROSWITCH, TOP PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, TOP PLUNGER, SPDT,10A,250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831700C1.0 28C5617
Product Name Basic / Snap Action Switches Microswitch, Top Plunger, Spdt,10A,250V; Microswitch Type Crouzet
Common Size Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-L3-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details