Crouzet Snap Action, Limit Switches 83170005

Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83170005-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170005-ND
Snap Action, Limit Switches 966-83170005-ND
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83170005-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
Micro Switches - 2326074 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details