Crouzet Snap Action, Limit Switches 83170002

Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83170002-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83170002-ND
Snap Action, Limit Switches 966-83170002-ND
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83170002-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Snap Action, Limit Switches - 450-1455-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01F-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers