Crouzet Snap Action, Limit Switches 83169002

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83169002-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83169002-ND
Snap Action, Limit Switches 966-83169002-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Micro Switches - 1617312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1617312
Micro Switches 1617312
MICROSWITCH

MICROSWITCH

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83169002
Basic / Snap Action Switches 83169002
Basic / Snap Action Switches CROUZET MICROSWITCHES 831690 I D0.5

Basic / Snap Action Switches CROUZET MICROSWITCHES 831690 I D0.5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-83169002-ND 1617312 83169002
Product Name Snap Action, Limit Switches Micro Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Plunger Button
Features Dustproof Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS
Operating Temp -4 to 185 F (-20 to 85 C) -40 to 221 F (-40 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-3303-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 5 to 158 F (-15 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers