Crouzet Snap Action, Limit Switches 83168021

Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83168021-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83168021-ND
Snap Action, Limit Switches 966-83168021-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83168021-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326135 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details