Crouzet Snap Action, Limit Switches 83163222

Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83163222-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83163222-ND
Snap Action, Limit Switches 966-83163222-ND
SWITCH SNAP ACTION SPDT 16A 250V

SWITCH SNAP ACTION SPDT 16A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83163222-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
D2D Power/Door Switch - D2D-3104 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO
View Details
3 suppliers