Crouzet Snap Action, Limit Switches 83163102

Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83163102-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83163102-ND
Snap Action, Limit Switches 966-83163102-ND
SWITCH SNAP ACTION SPDT 16A 250V

SWITCH SNAP ACTION SPDT 16A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83163102-ND
Product Name Snap Action, Limit Switches
Actuator Style Telescopic Plunger
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
8 suppliers