Crouzet Snap Action, Limit Switches 831619C6.BB

Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1411-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1411-ND
Snap Action, Limit Switches 966-1411-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831619C6.BB
Basic / Snap Action Switches 831619C6.BB
Basic / Snap Action Switches SNSW 0.1A 3 16 70507524

Basic / Snap Action Switches SNSW 0.1A 3 16 70507524

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1411-ND 831619C6.BB
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351445-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details