Crouzet Snap Action, Limit Switches 831619C6.0

Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1410-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1410-ND
Snap Action, Limit Switches 966-1410-ND
SWITCH SNAP ACT SPDT 100MA 250V

SWITCH SNAP ACT SPDT 100MA 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831619C6.0
Basic / Snap Action Switches 831619C6.0
Basic / Snap Action Switches SNSW 0.1A 3 16 NONE

Basic / Snap Action Switches SNSW 0.1A 3 16 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1410-ND 831619C6.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1125744 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details