Crouzet Snap Action, Limit Switches 831619A3.0

Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831619A3.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831619A3.0-ND
Snap Action, Limit Switches 831619A3.0-ND
SWITCH SNAP SPST-NO 100MA 250V

SWITCH SNAP SPST-NO 100MA 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831619A3.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831619A3.0
Basic / Snap Action Switches 831619A3.0
Basic / Snap Action Switches SNSW 0.1A 1 4 NONE

Basic / Snap Action Switches SNSW 0.1A 1 4 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831619A3.0-ND 831619A3.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Micro Switches - 2326195 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - K1009612 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details