Crouzet Snap Action, Limit Switches 831618A3.0

Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831618A3.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831618A3.0-ND
Snap Action, Limit Switches 831618A3.0-ND
SWITCH SNAP SPST-NO 100MA 250V

SWITCH SNAP SPST-NO 100MA 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831618A3.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831618A3.0
Basic / Snap Action Switches 831618A3.0
Basic / Snap Action Switches SNSW 0.1A 1 4 NONE

Basic / Snap Action Switches SNSW 0.1A 1 4 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831618A3.0-ND 831618A3.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L1-1T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
4 suppliers