Crouzet Snap Action, Limit Switches 831616C6.0

Description
SWITCH SNAP ACTION SPDT 12A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 12A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831616C6.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831616C6.0-ND
Snap Action, Limit Switches 831616C6.0-ND
SWITCH SNAP ACTION SPDT 12A 250V

SWITCH SNAP ACTION SPDT 12A 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831616C6.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831616C6.0
Basic / Snap Action Switches 831616C6.0
Basic / Snap Action Switches SNSW 6.1A 3 16 NONE UL 1950

Basic / Snap Action Switches SNSW 6.1A 3 16 NONE UL 1950

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831616C6.0-ND 831616C6.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details