Crouzet Snap Action, Limit Switches 831615C60SP4136

Description
SWITCH SNAP ACTION SPDT 4A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 4A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-831615C60SP4136-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-831615C60SP4136-ND
Snap Action, Limit Switches 966-831615C60SP4136-ND
SWITCH SNAP ACTION SPDT 4A 250V

SWITCH SNAP ACTION SPDT 4A 250V

Buy Now Datasheet
Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet - 28C5551 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet
28C5551
Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet 28C5551
MICROSWITCH, SIDE, SPDT, 4A; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, SIDE, SPDT, 4A; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Minature Snap Action, Pin Plunger, 4.0A - 70158832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Minature Snap Action, Pin Plunger, 4.0A
70158832
Switch, Minature Snap Action, Pin Plunger, 4.0A 70158832
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).

  • UL, cUL Recognized, CE Compliant, NF&tab;
  • Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab;
  • Available in Ultra Low, Low, Standard and High Force Versions&tab;
  • Wide Variety of Standard and Custom Actuators&tab;
  • 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab;
  • Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances
  • 3.2 mm Contact Gap Version Available
  • Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab;
  • Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831615C60SP4136
Basic / Snap Action Switches 831615C60SP4136
Basic / Snap Action Switches SNSW 4A 3 16 NONE LOFRC SP4136

Basic / Snap Action Switches SNSW 4A 3 16 NONE LOFRC SP4136

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-831615C60SP4136-ND 28C5551 70158832 831615C60SP4136
Product Name Snap Action, Limit Switches Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet Switch, Minature Snap Action, Pin Plunger, 4.0A Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-1825043-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 2496824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details