SWITCH SNAP ACTION SPDT 4A 250V
Basic / Snap Action Switches SNSW 4A 3 16 PLAIN 70507524
Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).
MICROSWITCH, FLAT, SPDT, 4A; Microswitch Type:Miniature; Microswitch Actuator:Flat Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:30V; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1405-ND | 831615C6.BB | 70159405 | 28C5544 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 4.0A | Microswitch, Flat, Spdt, 4A; Microswitch Type Crouzet |
| Actuator Style | Lever Style | Flat | ||
| Standards and Certifications | RoHS | UL List | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | -4 to 257 F (-20 to 125 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 4 amps | 4 amps | 4 amps |