Crouzet Basic / Snap Action Switches 831615C6.0

Description
Basic / Snap Action Switches 500254 REV B SNSW 4A NO ACTUATR 3 16 QC
Datasheet
Description
Basic / Snap Action Switches 500254 REV B SNSW 4A NO ACTUATR 3 16 QC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831615C6.0
Basic / Snap Action Switches 831615C6.0
Basic / Snap Action Switches 500254 REV B SNSW 4A NO ACTUATR 3 16 QC

Basic / Snap Action Switches 500254 REV B SNSW 4A NO ACTUATR 3 16 QC

Buy Now Datasheet
Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet - 94B2942 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet
94B2942
Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet 94B2942
MICROSWITCH, SIDE, SPDT, 4A; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, SIDE, SPDT, 4A; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831615C6.0 94B2942
Product Name Basic / Snap Action Switches Microswitch, Side, Spdt, 4A; Microswitch Type Crouzet
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435261-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Micro Switches - 2326073 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details