SWITCH SNAP ACTION SPDT 10A 250V
MICROSWITCH, FLAT, SPDT, 6A; Microswitch Type:Miniature; Microswitch Actuator:Flat Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:24V; Product Range:- RoHS Compliant: Yes
Basic / Snap Action Switches SNSW 6A 3 16 PLAIN 70507524
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1335-ND | 28C5524 | 831614C6.BB |
| Product Name | Snap Action, Limit Switches | Microswitch, Flat, Spdt, 6A; Microswitch Type Crouzet | Basic / Snap Action Switches |
| Actuator Style | Lever Style | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 10 amps | 6 amps |