Crouzet Basic / Snap Action Switches 831613C6.GB

Description
Basic / Snap Action Switches SNSW 10.1A 3 16 RLSIM70507529
Datasheet
Description
Basic / Snap Action Switches SNSW 10.1A 3 16 RLSIM70507529
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831613C6.GB
Basic / Snap Action Switches 831613C6.GB
Basic / Snap Action Switches SNSW 10.1A 3 16 RLSIM70507529

Basic / Snap Action Switches SNSW 10.1A 3 16 RLSIM70507529

Buy Now Datasheet
Microswitch, Roller, Spdt; Microswitch Type Crouzet - 28C5502 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt; Microswitch Type Crouzet
28C5502
Microswitch, Roller, Spdt; Microswitch Type Crouzet 28C5502
MICROSWITCH, ROLLER, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Miniature, Roller Actuator 0.95
Fort Worth, TX, USA
Switch, Miniature, Roller Actuator 0.95" LONG,SPDT 3/16"QUICK CONNECT,10.1 AMP
70159384
Switch, Miniature, Roller Actuator 0.95" LONG,SPDT 3/16"QUICK CONNECT,10.1 AMP 70159384
Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).

  • UL, cUL Recognized, CE Compliant, NF&tab;
  • Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab;
  • Available in Ultra Low, Low, Standard and High Force Versions&tab;
  • Wide Variety of Standard and Custom Actuators&tab;
  • 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab;
  • Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances
  • 3.2 mm Contact Gap Version Available
  • Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab;
  • Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 831613C6.GB 28C5502 70159384
Product Name Basic / Snap Action Switches Microswitch, Roller, Spdt; Microswitch Type Crouzet Switch, Miniature, Roller Actuator 0.95" LONG,SPDT 3/16"QUICK CONNECT,10.1 AMP
Actuator Style Roller Style Lever Style; Roller Style
Common Size Miniature Miniature
Standards and Certifications RoHS UL List
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10.1 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326100 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 2496833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details