Crouzet Basic / Snap Action Switches 831613C6.BB

Description
Basic / Snap Action Switches SNSW 10.1A 3 16 PLAIN 70507524
Datasheet
Description
Basic / Snap Action Switches SNSW 10.1A 3 16 PLAIN 70507524
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831613C6.BB
Basic / Snap Action Switches 831613C6.BB
Basic / Snap Action Switches SNSW 10.1A 3 16 PLAIN 70507524

Basic / Snap Action Switches SNSW 10.1A 3 16 PLAIN 70507524

Buy Now Datasheet
Microswitch, Flat, Spdt; Microswitch Type Crouzet - 28C5494 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Flat, Spdt; Microswitch Type Crouzet
28C5494
Microswitch, Flat, Spdt; Microswitch Type Crouzet 28C5494
MICROSWITCH, FLAT, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, FLAT, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831613C6.BB 28C5494
Product Name Basic / Snap Action Switches Microswitch, Flat, Spdt; Microswitch Type Crouzet
Actuator Style Lever
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10.1 amps 10.1 amps
AC Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1162613 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Momentary
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details