Crouzet Switch, Miniature, PIN PLUNGER, SPDT 3/16"QUICK CONNECT, 10.1 AMP 831613C6.0

Description
Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Description
Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Suppliers

Company
Product
Description
Supplier Links
Switch, Miniature, PIN PLUNGER, SPDT 3/16
Fort Worth, TX, USA
Switch, Miniature, PIN PLUNGER, SPDT 3/16"QUICK CONNECT, 10.1 AMP
70159380
Switch, Miniature, PIN PLUNGER, SPDT 3/16"QUICK CONNECT, 10.1 AMP 70159380
Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).

  • UL, cUL Recognized, CE Compliant, NF&tab;
  • Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab;
  • Available in Ultra Low, Low, Standard and High Force Versions&tab;
  • Wide Variety of Standard and Custom Actuators&tab;
  • 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab;
  • Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances
  • 3.2 mm Contact Gap Version Available
  • Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab;
  • Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70159380
Product Name Switch, Miniature, PIN PLUNGER, SPDT 3/16"QUICK CONNECT, 10.1 AMP
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 0.2 lbs (0.0816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AH-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers