SWITCH SNAP ACTION SPDT 16A 250V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 966-1804-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Standards and Certifications | RoHS |
| Operating Temp | -4 to 257 F (-20 to 125 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 16 amps |