Crouzet Snap Action, Limit Switches 83161315

Description
SWITCH SNAP ACT SPST-NO 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83161315-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83161315-ND
Snap Action, Limit Switches 966-83161315-ND
SWITCH SNAP ACT SPST-NO 16A 250V

SWITCH SNAP ACT SPST-NO 16A 250V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83161315-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351463-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details