SWITCH SNAP ACTION SPDT 20A 250V
Basic / Snap Action Switches SNSW 15.1A 3 16 RLR 70507529
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1395-ND | 831612C6.GB |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | |
| Standards and Certifications | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 20 amps |