The Snap Action Limit Switch, part number 966-1392-ND, features a high-precision flexible leaf snap-action mechanism that operates without a balance point, allowing for reliable performance even at slow actuation speeds. It supports a broad range of operating forces from 0.15 N to 5 N and is rated for various electrical loads, including 4 A to 10(8) A at 250 V AC and 1/2 hp at 125-250 V AC. The switch has a contact gap of less than or greater than 3 mm, providing options for micro-disconnection or full disconnection. Designed for durability, it operates within a temperature range of -60 °C to +150 °C and boasts a mechanical life of up to 50 million cycles. The switch is ENEC and cURus approved, ensuring compliance with safety standards. It offers a variety of actuator configurations and can be mounted in four different positions, making it versatile for various applications. The materials used include PA6 GF for the case and silver-plated beryllium copper for the moving blade, contributing to its robust construction. The degree of protection is rated at IP40, and it features reinforced insulation for enhanced safety against electric shock.
SWITCH SNAP ACTION SPDT 20A 250V
MICROSWITCH, FLAT, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15.1A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Component Glass Filled Polyamide, Contact Nickel Silver, Miniature Switches
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).
Basic / Snap Action Switches SNSW 15.1A 3 16 PLAIN 70507526
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1392-ND | 28C5438 | 70159407 | 831612C6.CB |
| Product Name | Snap Action, Limit Switches | Microswitch, Flat, Spdt; Microswitch Type Crouzet | Switch, MINATURE Snap Action, WITH ActuatorS FACTORY MOUNTED IN B POS, 15.1A | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Flat | Lever | |
| Standards and Certifications | RoHS | RoHS | UL List | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | -4 to 257 F (-20 to 125 C) | -4 to 257 F (-20 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 20 amps | 15.1 amps | 15 amps | 15.1 amps |