Crouzet Snap Action, Limit Switches 831612C6.0

Description
SWITCH SNAP ACTION SPDT 20A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 20A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1391-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1391-ND
Snap Action, Limit Switches 966-1391-ND
SWITCH SNAP ACTION SPDT 20A 250V

SWITCH SNAP ACTION SPDT 20A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831612C6.0
Basic / Snap Action Switches 831612C6.0
Basic / Snap Action Switches SNSW 15.1A 3 16 NONE

Basic / Snap Action Switches SNSW 15.1A 3 16 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1391-ND 831612C6.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 20 amps 15.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351445-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G273M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 7972573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details