Crouzet Switch, MINATURE, PIN PLUNGER 831612C6.0

Description
Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Description
Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Suppliers

Company
Product
Description
Supplier Links
Switch, MINATURE, PIN PLUNGER - 70159399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, MINATURE, PIN PLUNGER
70159399
Switch, MINATURE, PIN PLUNGER 70159399
Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; All parts listed are with 3⁄16" QC, Form C (SPDT). UL, cUL Recognized, CE Compliant, NF&tab; Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab; Available in Ultra Low, Low, Standard and High Force Versions&tab; Wide Variety of Standard and Custom Actuators&tab; 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab; Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances 3.2 mm Contact Gap Version Available Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab; Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;

Miniature Switches, Pin Plunger Actuator, Glass Filled Polyamide Casing
Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential between the operate and release force.&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
All parts listed are with 3⁄16" QC, Form C (SPDT).

  • UL, cUL Recognized, CE Compliant, NF&tab;
  • Terminals: 3⁄16" and 1⁄4" Quick Connect, Solder and Screw &tab;
  • Available in Ultra Low, Low, Standard and High Force Versions&tab;
  • Wide Variety of Standard and Custom Actuators&tab;
  • 0.1 to 15.1 Amp Versions Standard (Higher Ratings Available)&tab;
  • Actuator Mounting: 3-Factory or User (A, B or C) Positions,1-Factory Only (D) Position, Providing Various Forces and Tolerances
  • 3.2 mm Contact Gap Version Available
  • Choice of Form C (SPDT), Form B (NC) or Form A (NO) Contact Type&tab;&tab;&tab;
  • Contacts: Nickel Silver of Gold Alloy (0.1 Amp Dual/Current Version)&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70159399
Product Name Switch, MINATURE, PIN PLUNGER
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 0.2 lbs (0.0816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers