Crouzet Snap Action, Limit Switches 831612B3.0

Description
SWITCH SNAP ACT SPST-NC 20A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NC 20A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831612B3.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831612B3.0-ND
Snap Action, Limit Switches 831612B3.0-ND
SWITCH SNAP ACT SPST-NC 20A 250V

SWITCH SNAP ACT SPST-NC 20A 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831612B3.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831612B3.0
Basic / Snap Action Switches 831612B3.0
Basic / Snap Action Switches SNSW 15.1A 1 4 NONE

Basic / Snap Action Switches SNSW 15.1A 1 4 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831612B3.0-ND 831612B3.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1151452 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2778691 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details