The Snap Action Limit Switch, part number 966-1389-ND, features a high-precision flexible leaf snap-action mechanism that operates without a balance point, making it suitable for applications with slow actuating speeds. It offers a broad range of operating forces from 0.15 N to 5 N and is rated for various electrical loads, including 16 A at 250 V AC and 10(4) A at 400 V AC. The switch has a contact gap of less than or greater than 3 mm, allowing for micro-disconnection or full disconnection. With an operating temperature range of -60 °C to +150 °C, this switch exhibits high resistance to shock and vibration, ensuring reliability in demanding environments. It boasts a mechanical life of up to 50 million cycles and is ENEC and cURus approved. The product also offers a wide choice of actuators and four possible fixing positions, which can be pre-assembled or retrofitted, providing flexibility for various installation requirements.
SWITCH SNAP ACTION SPDT 16A 250V
Basic / Snap Action Switches SNSW 10.1A 3 16 HI FRCE 70507524 B
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1389-ND | 831611C6.BB |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | |
| Standards and Certifications | RoHS | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 16 amps |