Crouzet Micro Switches 83161118

Description
MICROSWITCH V3
Request a Quote Datasheet
Description
MICROSWITCH V3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 3218210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
3218210
Micro Switches 3218210
MICROSWITCH V3

MICROSWITCH V3

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83161118
Basic / Snap Action Switches 83161118
Basic / Snap Action Switches High release force. Nominal ratings 0.1 A to 20 A / 250 VAC, Operating temperature up to +125 C, Conforming to EN 61058 and UL 1054, 4 possible fixing positions.

Basic / Snap Action Switches High release force. Nominal ratings 0.1 A to 20 A / 250 VAC, Operating temperature up to +125 C, Conforming to EN 61058 and UL 1054, 4 possible fixing positions.

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 3218210 83161118
Product Name Micro Switches Basic / Snap Action Switches
Actuator Style Button Button
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Tab
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1002228 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details