Crouzet Basic / Snap Action Switches 831607C3.E

Description
Basic / Snap Action Switches SNSW 8A+BK 1 4 RLR 79211672
Datasheet
Description
Basic / Snap Action Switches SNSW 8A+BK 1 4 RLR 79211672
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831607C3.E
Basic / Snap Action Switches 831607C3.E
Basic / Snap Action Switches SNSW 8A+BK 1 4 RLR 79211672

Basic / Snap Action Switches SNSW 8A+BK 1 4 RLR 79211672

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 6A 250V; Microswitch Type Crouzet - 28C5398 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 6A 250V; Microswitch Type Crouzet
28C5398
Microswitch, Roller Lever, Spdt 6A 250V; Microswitch Type Crouzet 28C5398
MICROSWITCH, ROLLER LEVER, SPDT 6A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:-; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:83160 Series RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 6A 250V; Microswitch Type:Miniature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:-; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:83160 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 831607C3.E 28C5398
Product Name Basic / Snap Action Switches Microswitch, Roller Lever, Spdt 6A 250V; Microswitch Type Crouzet
Actuator Style Roller Lever Lever Style; Roller Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 6 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
Snap Action Switches - 2435260-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details