SNSW 6A 1/4 NONE POSBRK
MICROSWITCH; Microswitch Type:Miniature; Microswitch Actuator:-; Contact Configuration:SPDT; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:4N RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1462-ND | 73H5329 |
| Product Name | Snap Action, Limit Switches | Microswitch; Microswitch Type Crouzet |
| Standards and Certifications | RoHS | RoHS |